EN
  • EN
  • DE

A4979GLPTR-T

Part No A4979GLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description 45-V, 1.6-A bipolar stepper motor driver with current regulation and 1/32 microstepping 28-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Collector Emitter Voltage (VCEO) 50 V
Height 1.05 mm
Lead Free Yes
Length 9.7 mm
Max Collector Current 1.5 A
Maximum Operating Temperature 105 °C
Max Output Current 10.5 mA
Max Supply Voltage 50 V
Min Operating Temperature -40 °C
Min Supply Voltage 7 V
Motor Type Stepper
Mount Surface Mount
Number of Outputs 1
Number of Pins 28
Output Current 1.5 A
Packaging Cut Tape (CT)
RoHS Compliant
Schedule B 8542390000
Switching Frequency 4 MHz
Width 4.4 mm
Win Source Part Number 1000020-A4979GLPTR-T
Categories Interface - Specialized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A4979GLPTR-T CAD Model

Description

The Allegro MicroSystems A4979GLPTR-T is a specialized interface motor driver with a maximum output current of 1.5 A.

  • Application: stepper motor applications
  • Switching Frequency: 4 MHz
  • Compliance: lead-free and RoHS compliant
  • Maximum Supply Voltage: 50 V
  • Minimum Supply Voltage: 7 V
  • Collector Emitter Voltage (VCEO): 50 V
  • Maximum Collector Current: 1.5 A
  • Package: TSSOP case
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7942 $50.2956
44+ $2.2926 $100.8744
68+ $2.2210 $151.0280
94+ $2.1494 $202.0436
121+ $2.0777 $251.4017
162+ $1.8628 $301.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess