EN
  • EN
  • DE

A3977SLP-T

Part No A3977SLP-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 3-5.5V 28TSSOP / MICROSTEPPING DMOS DRIVER WITH TRANSLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8
Applications Use For General
Current - Output 2.5A
Supply Voltage (V) 3V ~ 5.5V
Voltage - Load 8V ~ 35V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Part Number Series A3977
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806312-A3977SLP-T
Ultra Librarian 3D Model Ultra Librarian A3977SLP-T CAD Model

Description

The A3977SLP-T from Allegro MicroSystems, LLC is a fully integrated bipolar stepper motor driver with a DMOS logic level interface. It is capable of driving a single stepper motor with up to 2.5 A of continuous current per phase. The A3977SLP-T features a wide operating voltage range of 3 V to 5.5 V, making it suitable for a variety of applications.

The A3977SLP-T is easy to use and requires only a few external components to operate. It has a simple step and direction interface, as well as a sleep mode to reduce power consumption when the motor is not in use. The A3977SLP-T also includes a number of features to protect the motor and driver from damage, such as overcurrent protection, thermal shutdown, and undervoltage lockout.

The A3977SLP-T is available in a 28-TSSOP package and is suitable for a variety of applications, including:

  • 3D printers
  • Robotics
  • Industrial automation
  • Medical devices
  • Consumer electronics

Features

  • Fully integrated bipolar stepper motor driver
  • DMOS logic level interface
  • Wide operating voltage range of 3 V to 5.5 V
  • 2.5 A continuous current per phase
  • Simple step and direction interface
  • Sleep mode to reduce power consumption
  • Overcurrent protection
  • Thermal shutdown
  • Undervoltage lockout

Benefits

  • Easy to use
  • Requires few external components
  • High performance
  • Robust protection features
  • Compact size

Applications

  • 3D printers
  • Robotics
  • Industrial automation
  • Medical devices
  • Consumer electronics

How to Use the A3977SLP-T

To use the A3977SLP-T, simply connect the motor windings to the motor outputs of the driver. The step and direction inputs of the driver can be connected to a microcontroller or other control signal source. The supply voltage should be connected to the VDD pin and the ground should be connected to the GND pin.

The A3977SLP-T has a number of configuration options that can be controlled by setting the state of the various input pins. For example, the microstepping resolution can be set to 1, 1/2, 1/4, or 1/8 step. The sleep mode can also be enabled or disabled.

The A3977SLP-T datasheet provides detailed information on how to use the driver and configure its various options.

Conclusion

The A3977SLP-T is a versatile and easy-to-use bipolar stepper motor driver. It is suitable for a wide range of applications, including 3D printers, robotics, industrial automation, medical devices, and consumer electronics.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess