EN
  • EN
  • DE

A3916GESTR-T-1

Part No A3916GESTR-T-1
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLR 2.7-15V 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN-EP (4x4)
Family Name A3916
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1832-2, 620-1832-1, 620-1832-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858910-A3916GESTR-T-1
Ultra Librarian 3D Model Ultra Librarian A3916GESTR-T-1 CAD Model

Description

The Allegro A3916GESTR-T-1 is a 3-phase MOSFET driver IC designed for automotive and industrial applications. This driver is capable of controlling six external N-channel MOSFETs for driving brushless DC (BLDC) motors. It integrates comprehensive protection features and is designed for robust and reliable operation.

Applications

  • Automotive electronic power steering (EPS)
  • Automotive cooling fans
  • Industrial motor control
  • Robotics
  • Electric pumps

Features

  • 3-Phase MOSFET Driver: Drives six external N-channel MOSFETs for 3-phase BLDC motor control.
  • High-Voltage Operation: Designed for high-voltage applications, typically up to 50V.
  • Integrated Protection Features: Includes overvoltage protection (OVP), undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown protection (TSD).
  • PWM Control: Supports pulse-width modulation (PWM) control for precise motor speed and torque control.
  • Adjustable Dead Time: Allows for adjustable dead time between switching MOSFETs, optimizing efficiency and reducing switching losses.
  • Diagnostic Outputs: Provides diagnostic outputs for fault detection and system monitoring.

Benefits

  • Efficient Motor Control: Enables efficient and precise control of 3-phase BLDC motors.
  • Robust Protection: Integrated protection features protect the driver and MOSFETs from damage, ensuring reliable operation.
  • Simplified System Design: Reduces the number of external components required, simplifying system design and reducing board space.
  • Enhanced System Reliability: Comprehensive protection features and robust design contribute to enhanced system reliability.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details

The A3916GESTR-T-1 utilizes a thermally enhanced package for efficient heat dissipation. The device's protection features are designed to prevent damage from various fault conditions, ensuring robust and reliable operation in demanding environments. Detailed electrical characteristics, application information, and package dimensions can be found in the product datasheet. PWM frequency, dead time settings, and fault thresholds can be configured to optimize performance for specific motor and application requirements.

You May Also Be Interested in

ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8572 $51.4320
145+ $0.7034 $101.9930
225+ $0.6814 $153.3150
305+ $0.6594 $201.1170
395+ $0.6374 $251.7730
525+ $0.5715 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess