EN
  • EN
  • DE

A3909

Part No A3909
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description Dual Full Bridge Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134588-A3909
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A3909 CAD Model

Description

The A3909 is an automotive-grade, dual full-bridge MOSFET driver designed by Allegro MicroSystems. It's designed to drive two DC motors or one stepper motor, making it ideal for various automotive applications requiring precise motor control. It incorporates built-in protection features to ensure reliable operation in harsh automotive environments.

Applications

  • Automotive Door Locks: Controls the actuators that lock and unlock vehicle doors.
  • Automotive Mirror Positioning: Drives the motors that adjust the position of side mirrors.
  • Automotive Seat Adjustment: Controls the motors that adjust seat position and lumbar support.
  • Automotive Window Lifts: Drives the motors that raise and lower vehicle windows.
  • HVAC Dampers: Used to control airflow within the vehicle's heating, ventilation, and air conditioning system.

Features

  • Dual Full-Bridge Drivers: Provides independent control of two DC motors or one stepper motor.
  • Low RDS(on) MOSFETs: Minimizes power dissipation and improves efficiency.
  • PWM Current Control: Enables precise control of motor speed and torque.
  • Built-In Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Benefits

  • Precise Motor Control: PWM current control allows for accurate speed and torque regulation.
  • High Efficiency: Low RDS(on) MOSFETs minimize power loss and reduce heat generation.
  • Robust Protection: Built-in protection features safeguard the device and the motor from damage.
  • Reliable Operation: Automotive-grade design ensures reliable performance in harsh environments.
  • Simplified System Design: Integrated features reduce the number of external components required.

Additional Details

The A3909 operates from a supply voltage typically in the range of 5.5V to 36V. It features a diagnostic output for fault detection. The PWM frequency is programmable, allowing for optimization of motor performance. The device is typically packaged in a surface-mount QFN (Quad Flat No-leads) package for efficient heat dissipation. The operating temperature range is typically -40°C to +150°C.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess