EN
  • EN
  • DE

A3141LLT

Part No A3141LLT
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 4
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1009620-A3141LLT
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3141LLT CAD Model

Description

The A3141LLT is a Hall-effect switch manufactured by Allegro MicroSystems. This is a unipolar Hall-effect switch, which means it requires only a south magnetic pole of sufficient strength to operate the switch. It is a simple, reliable, and cost-effective solution for various sensing applications.

Applications:

  • Proximity sensing: Commonly used in applications like detecting the opening and closing of doors or lids.
  • Position sensing: Employed in simple rotary encoders and linear position sensors for basic position detection.
  • Brushless DC motor commutation: Provides a basic signal for commutating BLDC motors in low-cost applications.
  • Speed sensing: Used to detect the rotation of a shaft by sensing a magnet attached to it.
  • Level sensing: Can be used to detect the level of a liquid by using a float with a magnet.

Features:

  • Unipolar operation: Requires only a south pole magnetic field for activation.
  • Open-collector output: Allows for flexible interfacing with various logic circuits.
  • Wide operating voltage range: Operates over a broad voltage range, typically from 4.5 V to 24 V.
  • Small size: Available in a small SIP (Single In-line Package) for easy integration.
  • High sensitivity: Detects relatively weak magnetic fields.

Benefits:

  • Simple to use: Easy to design into circuits due to its basic functionality.
  • Cost-effective: Provides a low-cost solution for magnetic field sensing.
  • Reliable: Proven Hall-effect technology ensures reliable performance.
  • Versatile: Suitable for a wide range of sensing applications.
  • Robust: Designed to withstand typical operating conditions.

The A3141LLT requires an external pull-up resistor on its output. When a sufficient south magnetic field is present, the output switches to a low state. When the magnetic field is removed, the output is pulled high by the resistor. Consult the official Allegro MicroSystems datasheet for complete specifications, including magnetic operate and release points, and recommended operating conditions.

You May Also Be Interested in

Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess