EN
  • EN
  • DE

A3121LU

Part No A3121LU
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description HALL-EFFECT SWITCHES FOR HIGH-TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134553-A3121LU
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3121LU CAD Model

Description

The A3121LU is a Hall-effect switch from Allegro MicroSystems. This unipolar switch is designed to respond to a single magnetic pole (typically the south pole), making it ideal for applications requiring simple on/off detection of a magnetic field. It's often used in proximity sensing, position detection, and other basic switching applications.

Applications:

  • Proximity sensing: Used in door and lid sensors, detecting the presence of a magnet.
  • Position detection: Employed in simple rotary encoders and linear position sensors.
  • Brushless DC motor commutation: Provides basic commutation signals for BLDC motors.
  • Flow meters: Detects the rotation of a magnetic impeller in flow measurement devices.
  • Simple magnetic field detection: Used as a basic magnetic field sensor in various applications.

Features:

  • Unipolar switch: Responds to a single magnetic pole (typically south).
  • High sensitivity: Detects relatively weak magnetic fields.
  • Open-collector output: Requires a pull-up resistor for proper operation.
  • Wide operating voltage range: Operates over a broad voltage range, making it compatible with various power supplies.
  • Small form factor: Available in small packages for easy integration.

Benefits:

  • Simple and reliable operation: Provides a straightforward and dependable method for detecting magnetic fields.
  • Low cost: Offers a cost-effective solution for basic magnetic sensing applications.
  • Easy to use: Simple interface simplifies the design process.
  • Versatile application: Suitable for a wide range of applications requiring magnetic field detection.
  • Robust design: Designed for reliable operation in various environments.

The A3121LU typically requires an external pull-up resistor connected to the output. Its open-collector output allows it to be easily interfaced with microcontrollers and other logic devices. Consult the Allegro MicroSystems datasheet for detailed specifications, including operating voltage range, magnetic sensitivity, and output characteristics.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess