EN
  • EN
  • DE

A2919SLBTR

Part No A2919SLBTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Step Resolution 1/2, 1/4
Applications General Purpose
Output Current 750mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1011098-A2919SLBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A2919SLBTR CAD Model

Description

The A2919SLBTR is a bipolar technology-based integrated circuit manufactured by Allegro MicroSystems, LLC.

  • Manufacturer: Allegro MicroSystems, LLC
  • Technology: Bipolar
  • Application: General-Purpose
  • Supply Voltage: 4.75 V to 5.25 V
  • Output Current: Up to 750mA
  • Load Voltage: 10 V to 45 V
  • Package: 24-SOIC
  • Temperature Range: -20°C to 150°C (TJ)
  • Step Resolution: 1/2 and 1/4
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8921 $58.7052
29+ $4.0140 $116.4060
45+ $3.8886 $174.9870
62+ $3.7631 $233.3122
80+ $3.6377 $291.0160
107+ $3.2614 $348.9698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess