EN
  • EN
  • DE

A19530LUCC-FOOOOEJ-A

Part No A19530LUCC-FOOOOEJ-A
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description 3WIRE DIFFERENCITAL SPEED AND DI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Bulk
Type Hall Effect
Output Type Open Collector
Actuator Material Ferrous Metals
Frequency 12 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 3-SSIP Module
Base Product Number A19530
Standard Package 116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347003-A19530LUCC-FOOOOEJ-A
Ultra Librarian 3D Model Ultra Librarian A19530LUCC-FOOOOEJ-A CAD Model

Description

The A19530LUCC-FOOOOEJ-A Magnetic Sensor is a position, proximity, speed (modules) industrial device.

  • Sensor Type: Hall Effect
  • Voltage Supply: 4V to 24V
  • Package: 3-SSIP Module
  • Standard Package: 116
  • Output Type: Open collector
  • Frequency: 12kHz
  • ECCN: EAR99
  • REACH: REACH unaffected
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: A19530

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.2654
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $19.3369
Carlo Gavazzi Inc.
SEN PROX MAG NO
Lowest to $5.8247

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess