EN
  • EN
  • DE

A1422LK

Part No A1422LK
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description High Accuracy Analog Speed Sensor with Integrated Filter Capacitor | MAGNETIC SWITCH SPEC PURP 4SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete
Function Special Purpose
Technology Hall Effect
Polarization South Pole
Sensing Range 3.5mT Trip, -3.5mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 4V ~ 26.5V
Maximum Supply Current 7mA
Current - Output (Maximum) 25mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134465-A1422LK
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1422LK CAD Model

Description

The A1422LK is an obsolete hall-effect sensor that is designed for special purposes.

  • Output Type: Open drain
  • Sensing Range: 3.5mT Trip, -3.5mT Release
  • Test Condition: -40°C ~ 150°C
  • Polarization: South pole
  • Technology: Hall effect
  • Packaging: Bulk
  • Temperature Range: -40°C ~ 150°C
  • Supplier Device Package: 4-SIP
  • Maximum Supply Current: 7mA
  • Supply and Demand Status: Balance

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess