Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Series -
Package Bulk
Product Status Obsolete
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range -
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Resolution -
Bandwidth 30kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package 3-SIP
Mounting Type Through Hole
Package / Case 3-SSIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377683-A1321LUA
Ultra Librarian 3D Model Ultra Librarian A1321LUA CAD Model

Description

The A1321LUA is a linear Hall-effect sensor from Allegro MicroSystems.

  • Application: Compass ICs
  • Operating Temperature Range: -40°C to 150°C
  • Package: 3-SSIP
  • Mounting Type: Through-Hole
  • Features: Temperature Compensation
  • Voltage Supply Range: 4.5V to 5.5V
  • Maximum Supply Current: 8mA
  • Output Type: Analog Voltage

You May Also Be Interested in

Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $2.9546
ECAD model for BMM350
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.6089
ECAD model for TLE5009E1000FUMA1
Texas Instruments
IC SENSOR FLUXGATE
Lowest to $12.7749
ECAD model for DRV425QWRTJRQ1
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8 / Hall Effect Sensor X, Y, Z Axis PG-TSOP6-6-8
Lowest to $6.7293
ECAD model for TLE493DW2B6A3HTSA1
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
ECAD model for HAL504SF-E
Allegro MicroSystems, LLC
VERY HIGH PRECISION LINEAR HALL-
Lowest to $3.6140
ECAD model for ACS70310LKTATN-001B5-C
Melexis Technologies NV
Need more? Email Us
ECAD model for MLX90363KDC-ACC-090-RE
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5728
ECAD model for TLE49642MXTSA1
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8 / Hall Effect Sensor X, Y, Z Axis PG-TSOP6-6-8
Lowest to $1.7468
ECAD model for TLE493DW2B6A0HTSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention