EN
  • EN
  • DE

A1319LUATN-5-T

Part No A1319LUATN-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Bag
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 3V ~ 3.63V
Current - Supply (Max) 10mA
Current - Output (Max) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Features Temperature Compensated
Supplier Device Package 3-SIP
Mounting Type Through Hole
Package / Case 3-SSIP
Base Product Number A1319
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347446-A1319LUATN-5-T
Ultra Librarian 3D Model Ultra Librarian A1319LUATN-5-T CAD Model

Description

The 1347446-A1319LUATN-5-T is a temperature compensated linear compass Hall Effect sensor from Allegro MicroSystems.

  • Product Name: 1347446-A1319LUATN-5-T
  • Axis: Single
  • Output Type: Analog Voltage
  • Current Supply: 10mA
  • Current Output: 10mA
  • Voltage Supply Range: 3V to 3.63V
  • Operating Temperature Range: -40°C to 150°C
  • Mounting Type: Through-Hole
  • Package: 3-SSIP
  • Application: Magnetic Sensors and Transducers

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess