EN
  • EN
  • DE

A1309LUA-9-T

Part No A1309LUA-9-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC SENSOR HALL EFFECT 3SIP / Hall Effect Sensor Single Axis 3-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Bag
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 11.5mA
Current - Output (Max) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 150°C (TA)
Supplier Device Package 3-SIP
Mounting Type Through Hole
Package / Case 3-SSIP
Base Product Number A1309
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347123-A1309LUA-9-T
Ultra Librarian 3D Model Ultra Librarian A1309LUA-9-T CAD Model

Description

The A1309LUA-9-T is a linear compass IC from Allegro MicroSystems.

  • Package: Bag package
  • Technology: Hall Effect
  • Output Type: Analog voltage
  • Bandwidth: 20kHz
  • Maximum Current Supply: 11.5mA
  • Current Output: 10mA
  • Axis: Single axis
  • Sensing Range: No sensing range
  • Resolution: No resolution
  • Voltage Supply: 4.5V to 5.5V
  • Temperature Range: -40°C to 150°C
  • REACH: REACH unaffected
  • HTSUS: 0000.00.0000

You May Also Be Interested in

Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess