EN
  • EN
  • DE

A1303ELHLX-T

Part No A1303ELHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963155-A1303ELHLX-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1303ELHLX-T CAD Model

Description

The A1303ELHLX-T is a linear Hall-effect sensor IC manufactured by Allegro MicroSystems, LLC. This sensor is designed to provide a voltage output that is proportional to the applied magnetic field. It is part of Allegro's family of Hall-effect sensors, known for their accuracy, reliability, and stability. The A1303 is commonly used in applications such as current sensing, position detection, and motor control, offering a precise and efficient solution for magnetic field sensing.

Applications:

  • Current Sensing: Used in current sensors to measure the magnetic field produced by a current-carrying conductor, providing a non-invasive current measurement.
  • Position Detection: Employed in linear and rotary position sensing applications, providing accurate positional feedback.
  • Motor Control: Utilized in motor control systems for accurate speed and position feedback, enhancing motor performance.
  • Proximity Detection: Used to detect the presence or absence of a magnetic object, enabling proximity sensing applications.
  • Level Sensing: Employed in fluid level sensors to detect the level of a liquid based on magnetic float position.

Features:

  • Linear Output: Provides a linear voltage output that is proportional to the applied magnetic field, simplifying signal processing.
  • High Sensitivity: Offers high sensitivity to magnetic fields, enabling accurate measurement of weak magnetic fields.
  • Low Noise: Exhibits low noise characteristics, ensuring a clean and stable output signal.
  • Ratiometric Output: The output voltage is ratiometric to the supply voltage, reducing the impact of supply voltage variations.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide temperature range.
  • Small Package: Available in a small SOT-23W surface-mount package, allowing for easy integration into compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Precise Measurement: Enables precise and accurate measurement of magnetic fields, enhancing system performance.
  • Reliable Performance: Provides reliable and stable performance in various operating conditions.
  • Easy Integration: Small package size and ratiometric output simplify integration into electronic systems.
  • Versatile Usage: Suitable for a wide range of applications requiring magnetic field sensing.
  • Temperature Stability: Integrated temperature compensation ensures stable performance across a broad temperature range.
  • Cost-Effective: Offers a cost-effective solution for magnetic field sensing requirements.

Additional Details:

The A1303ELHLX-T is a highly versatile linear Hall-effect sensor designed for a wide range of applications requiring precise magnetic field sensing. Its linear output, high sensitivity, and low noise characteristics make it an excellent choice for applications demanding accurate measurements. The ratiometric output simplifies signal conditioning, while the integrated temperature compensation ensures stable performance over a wide temperature range. The small SOT-23W package allows for easy integration into compact designs. This sensor is commonly used in automotive, industrial, and consumer electronics applications. Proper design considerations, such as filtering and decoupling, should be taken to minimize noise and ensure optimal performance. The sensor's output voltage is proportional to the applied magnetic field, with a sensitivity specified in mV/G (millivolts per gauss). It requires a stable power supply voltage for accurate operation. Adhering to the manufacturer's recommended operating conditions ensures optimal performance and reliability.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess