EN
  • EN
  • DE

A1120LLHLX-T

Part No A1120LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, 0.5mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 4mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
Base Product Number A1120
Standard Package 30,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852826-A1120LLHLX-T
Ultra Librarian 3D Model Ultra Librarian A1120LLHLX-T CAD Model

Description

The A1120LLHLX-T is a solid-state magnetic sensor that functions as a unipolar switch.

  • Technology: Hall Effect
  • Sensing Range (Trip): 5mT
  • Sensing Range (Release): 0.5mT
  • Output Type: Open drain
  • Mounting Type: Surface mount
  • Supply Current: 4mA
  • Maximum Output Current: 25mA
  • Operating Temperature Range: -40°C to 150°C
  • Series: Automotive
  • Standard: AEC-Q100

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1693 $52.6185
105+ $0.9594 $100.7370
165+ $0.9294 $153.3510
225+ $0.8995 $202.3875
290+ $0.8695 $252.1550
385+ $0.7795 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess