EN
  • EN
  • DE

A1103EUA-T

Part No A1103EUA-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Status Obsolete(EOL)
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 35.5mT Trip, 15mT Release
Testing Conditions -40°C to 150°C
Supply Voltage - Operating 3.8 V to 24 V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-SIP
Win Source Part Number 1010921-A1103EUA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1103EUA-T CAD Model

Description

The Allegro MicroSystems A1103EUA-T is a hall effect technology-based unipolar switch with an open drain output type.

  • Polarization: South Pole
  • Supply Current (Max): 7.5mA
  • Sensing Range (Trip): 35.5mT
  • Sensing Range (Release): 15mT
  • Category: Sensors and Transducers
  • Popularity: Medium
  • Package: 3-SIP
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 3.8 V to 24 V
  • Product Status: Obsolete(EOL)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess