EN
  • EN
  • DE

A1101LLTTK-T

Part No A1101LLTTK-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1041927-A1101LLTTK-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1101LLTTK-T CAD Model

Description

The A1101LLTTK-T is a unipolar Hall-effect switch from Allegro MicroSystems, LLC. This sensor is designed for applications requiring a simple and reliable switch activated by a magnetic field. The unipolar designation means it requires a south pole of sufficient strength to operate and a weaker south pole or absence of a south pole to release.

Applications

  • Brushless DC (BLDC) motor commutation: Providing feedback for motor control.
  • Simple position sensing: Detecting the presence or absence of a magnet.
  • Door and lid detection: Sensing whether a door or lid is open or closed.
  • Proximity sensing: Detecting the presence of nearby objects.
  • Handheld device open/close detection: Sensing when a flip phone or similar device is opened or closed.

Features

  • Unipolar Hall-effect switch: Requires a south magnetic pole to operate.
  • Digital output: Provides a clean on/off output signal.
  • Low operating voltage: Operates from a single supply voltage, typically 2.5 V to 5.5 V.
  • Small surface-mount package: Allows for compact designs.
  • Robust EMC performance: Designed to withstand electromagnetic interference.

Benefits

  • Simple and reliable operation: Easy to use and provides consistent performance.
  • Contactless sensing: Eliminates mechanical wear and tear.
  • Long lifespan: Solid-state design ensures long operating life.
  • High sensitivity: Detects weak magnetic fields.
  • Cost-effective solution: Provides a reliable sensing solution at a competitive price.

Additional Details

The A1101LLTTK-T's operate and release points are key specifications, defining the magnetic field strengths at which the switch turns on and off, respectively. Hysteresis, the difference between these points, prevents the switch from rapidly toggling in the presence of slight magnetic field variations. The “-T” suffix typically denotes the packaging (e.g., tape and reel) for automated assembly.

The datasheet outlines recommended bypass capacitor values for stable operation. ESD precautions are necessary during handling. The device output is an open collector or open drain, requiring a pull-up resistor to the supply voltage. The value of the pull-up resistor influences the switching speed and power consumption. The A1101LLTTK-T offers a robust and easy-to-integrate solution for basic magnetic sensing applications. Care should be taken not to exceed the maximum supply voltage or subject the device to excessive magnetic fields.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess