EN
  • EN
  • DE

AS1854

Part No AS1854
Manufacturer Akros Silicon
Catalog Custom Parts (0 - A)
Description Digital Power PoE PD Controllers with HV Isolation and Quad DC-DC Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Max Power Dissipation 30 W
Number of Channels 4
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1179200-AS1854
Categories Custom Parts
Manufacturer Akros Silicon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS1854 CAD Model

Description

The Akros Silicon AS1854 is a power management IC designed for Ethernet applications, specifically Power over Ethernet (PoE). This device is part of Akros Silicon's family of solutions aimed at improving energy efficiency and reducing power consumption in network devices. The AS1854 integrates multiple functions to provide a comprehensive power management solution for PoE powered devices (PDs).

Applications

  • IP Phones: Supplying power and data connectivity to IP phones in office environments.
  • IP Cameras: Enabling power and data transmission for surveillance cameras in security systems.
  • Wireless Access Points: Providing power and network connectivity to wireless access points in homes and offices.
  • Industrial Ethernet Devices: Powering and connecting industrial control devices in manufacturing environments.
  • PoE Lighting: Enabling power delivery to LED lighting fixtures over Ethernet cables.

Features

  • Integrated PoE Interface: Complies with IEEE 802.3af/at standards for PoE, providing compatibility with a wide range of PoE PSEs (Power Sourcing Equipment).
  • High-Efficiency DC-DC Converter: Converts the input PoE voltage to the required voltage for the powered device with high efficiency, minimizing power losses.
  • Automatic Detection and Classification: Automatically detects and classifies the connected PoE PSE to determine the available power budget.
  • Overload Protection: Provides protection against overload conditions, preventing damage to the powered device and the PoE PSE.
  • Short-Circuit Protection: Protects the device from short-circuit conditions, ensuring safe and reliable operation.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, reducing the number of external components and simplifying the design process.
  • Improved Energy Efficiency: High-efficiency DC-DC converter minimizes power losses, resulting in lower energy consumption and reduced operating costs.
  • Enhanced Reliability: Built-in protection features safeguard the device against overload and short-circuit conditions, ensuring reliable operation.
  • Reduced System Cost: Integrated solution reduces the overall system cost by minimizing the number of external components and simplifying the manufacturing process.
  • Easy Integration: Compatible with industry-standard PoE standards, making it easy to integrate into existing PoE systems.

Additional Details

The Akros Silicon AS1854 typically operates from a wide input voltage range, allowing it to be used with various PoE PSEs. The device includes features such as under-voltage lockout, over-temperature protection, and soft-start circuitry to ensure robust and reliable operation. The AS1854 is typically available in a small form-factor package, making it suitable for use in space-constrained applications. The specific technical specifications, such as input voltage range, output voltage, and output current, will vary depending on the exact configuration of the AS1854.

Designers should consult the product datasheet or contact Akros Silicon directly for detailed information on the specific model being used, as well as application notes and design guides to assist with integration. The AS1854 is an ideal solution for powering a wide range of PoE-enabled devices in various applications, providing a cost-effective and energy-efficient power management solution.

You May Also Be Interested in

Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Anachip Corp
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0723 $58.3737
46+ $2.5208 $115.9568
71+ $2.4421 $173.3891
98+ $2.3633 $231.6034
127+ $2.2845 $290.1315
170+ $2.0482 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,667 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess