EN
  • EN
  • DE

TKV1476AS6G0R

Part No TKV1476AS6G0R
Manufacturer AKM Semiconductor Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AKM Semiconductor Inc.
Win Source Part Number 367409-TKV1476AS6G0R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TKV1476AS6G0R CAD Model

Description

The TKV1476AS6G0R is a Hall effect sensor manufactured by AKM Semiconductor Inc. Hall effect sensors are transducers that vary their output voltage in response to changes in magnetic field density. This particular sensor is likely used in applications requiring precise and reliable magnetic field detection.

Applications

  • Brushless DC (BLDC) motor control: Provides feedback for motor commutation and speed regulation.
  • Position sensing: Detects the position of moving parts in machinery, automotive systems, and robotics.
  • Current sensing: Measures current flow in electrical circuits by detecting the magnetic field generated by the current.
  • Speed sensing: Measures the speed of rotating objects, such as wheels or shafts, using a magnet attached to the rotating component.
  • Magnetic proximity detection: Detects the presence or absence of a magnetic field for security systems or industrial automation.

Features

  • High Sensitivity: Detects small changes in magnetic field.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Adaptable to various power supply systems.
  • Stable Output: Provides consistent and accurate readings over a wide temperature range.
  • Small Size: Enables integration into compact designs.

Benefits

  • Improved Motor Efficiency: Accurate feedback enables efficient BLDC motor control.
  • Precise Position Control: Provides reliable position information for accurate motion control.
  • Non-Contact Sensing: Eliminates wear and tear associated with mechanical sensors.
  • Enhanced System Reliability: Robust design ensures reliable performance in harsh environments.
  • Reduced System Cost: Compact size and integrated features minimize component count and assembly costs.

Additional Details

Datasheets for similar AKM Hall effect sensors suggest the TKV1476AS6G0R likely operates on a supply voltage of 3V to 5.5V, and provides a digital output signal. The specific sensitivity, operating temperature range, and package type would need to be verified with the official datasheet, which is not publicly available. It is commonly used in consumer electronics, industrial equipment, and automotive systems. Proper implementation requires careful consideration of magnetic circuit design, external filtering, and thermal management.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess