EN
  • EN
  • DE

AKM4382AT

Part No AKM4382AT
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044320-AKM4382AT
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AKM4382AT CAD Model

Description

The AKM4382AT is a 24-bit, 192kHz stereo DAC (Digital-to-Analog Converter) designed and manufactured by AKM Semiconductor Inc. This DAC is commonly used in audio equipment, such as AV receivers, CD players, and digital audio workstations, to convert digital audio signals into analog signals for playback. It is known for its low distortion, wide dynamic range, and high signal-to-noise ratio, making it suitable for high-quality audio applications.

Applications

  • AV Receivers
  • CD Players
  • DVD Players
  • Digital Audio Workstations (DAWs)
  • Sound Cards

Features

  • 24-bit Resolution: Offers high-resolution audio playback with fine detail.
  • 192kHz Sampling Rate: Supports high sampling rates for accurate audio reproduction.
  • Low Distortion: Minimizes harmonic distortion for cleaner audio output.
  • Wide Dynamic Range: Provides a wide dynamic range for capturing both quiet and loud sounds.
  • Integrated Digital Filter: Reduces aliasing and improves audio quality.

Benefits

  • High-Quality Audio Playback: Delivers exceptional audio quality with minimal distortion and noise, enhancing the listening experience.
  • Accurate Signal Conversion: Converts digital audio signals into analog signals with precision, preserving the integrity of the original sound.
  • Versatile Compatibility: Supports various audio formats and sampling rates, ensuring compatibility with a wide range of audio devices.
  • Improved Signal Clarity: Reduces unwanted noise and distortion, resulting in clearer and more accurate audio reproduction.
  • Enhanced Audio Performance: Improves the overall audio performance of audio equipment, making it ideal for high-end audio applications.

Technical Specifications

The AKM4382AT features a signal-to-noise ratio (SNR) of 106dB and a THD+N (Total Harmonic Distortion + Noise) of -93dB. It operates on a single 5V power supply. The digital interface is typically I2S. The package is usually a TSSOP. The datasheet provides specific details regarding pinout and other electrical characteristics.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess