EN
  • EN
  • DE

AKM4351VT

Part No AKM4351VT
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Description IC SMT on Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044322-AKM4351VT
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AKM4351VT CAD Model

Description

The AKM4351VT is a stereo digital-to-analog converter (DAC) from AKM Semiconductor. It is designed for high-performance audio applications, offering exceptional audio quality and low power consumption. This DAC is ideal for portable audio players, USB audio interfaces, and other audio devices where size and power efficiency are critical.

Applications:

  • Portable audio players
  • USB audio interfaces
  • Home theater systems
  • Digital audio workstations (DAWs)
  • Automotive audio systems

Features:

  • 24-bit resolution
  • Sampling rates up to 192 kHz
  • High dynamic range (typically 106 dB)
  • Low total harmonic distortion plus noise (THD+N)
  • Integrated digital filter
  • Supports multiple audio formats
  • Low power consumption
  • Small package size

Benefits:

  • Provides high-quality audio reproduction for demanding applications.
  • Captures a wide range of audio details with its high dynamic range.
  • Ensures accurate audio output with low distortion.
  • Simplifies system design with its integrated digital filter.
  • Offers compatibility with various audio formats.
  • Extends battery life in portable devices due to its low power consumption.
  • Enables compact designs due to its small package size.

Additional Details:

The AKM4351VT utilizes a multi-bit delta-sigma architecture to achieve its high performance. It includes a digital filter for decimation and filtering of the output signal. The device operates from a single 3.3V or 5V power supply. It features a serial audio interface for easy communication with digital signal processors (DSPs) and other audio processing devices. The AKM4351VT is available in a small TSSOP package, making it ideal for space-constrained applications. Its low power consumption makes it suitable for battery-powered devices and other energy-sensitive applications.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess