The AK6416AM-E2 is a CMOS static RAM (SRAM) device manufactured by AKM Semiconductor. It's designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, memory caching, and other applications where quick data storage and retrieval are critical.
Applications:
- Embedded systems
- Cache memory
- Networking equipment
- Industrial control systems
- Test and measurement equipment
Features:
- High-speed access times for quick data retrieval.
- Low power consumption for energy-efficient operation.
- CMOS technology for enhanced performance and reliability.
- Single power supply operation for simplified system design.
- Data retention even when power is off, preserving critical information.
- Available in various package options to suit different board layouts.
Benefits:
- Fast data access: Enables quick and efficient data storage and retrieval, improving system performance.
- Low power consumption: Reduces energy consumption, making it suitable for battery-powered and energy-sensitive applications.
- Reliable operation: CMOS technology ensures stable and dependable performance over a wide range of operating conditions.
- Easy integration: Single power supply and various package options simplify integration into existing systems.
- Data retention: Ensures that data is preserved even when power is removed, preventing data loss.
Additional Details:
The AK6416AM-E2's organization is typically a 64K x 16-bit configuration. Access times commonly range from 10ns to 25ns, depending on the specific variant. Operating voltage is typically 3.3V or 5V. The SRAM is often available in SOJ or TSOP packages. Refer to the product datasheet for specific timing characteristics, power consumption details, and package dimensions. AKM Semiconductor is a reputable manufacturer known for quality memory products.