EN
  • EN
  • DE

AK4523VF

Part No AK4523VF
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1025423-AK4523VF
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4523VF CAD Model

Description

The AK4523VF is a stereo audio codec manufactured by AKM Semiconductor Inc. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to provide a complete audio interface solution. This codec is designed for applications requiring high-quality audio recording and playback.

Applications

  • Portable audio recorders
  • Audio interfaces
  • Mixing consoles
  • Digital cameras
  • Voice recorders
  • Multimedia players

Features

  • Stereo ADC and DAC
  • Low power consumption
  • High signal-to-noise ratio (SNR)
  • Integrated headphone amplifier
  • Digital volume control
  • I2C control interface
  • Compact package

Benefits

  • Provides high-quality audio recording and playback
  • Extends battery life in portable devices due to low power consumption
  • Ensures clear and detailed audio reproduction with a high SNR
  • Drives headphones directly without the need for external amplifiers
  • Allows for precise volume adjustment
  • Simplifies system integration with a digital control interface
  • Enables smaller and lighter devices due to its compact size

Additional Details

The AK4523VF features high-performance ADCs and DACs that deliver excellent audio quality. The integrated headphone amplifier can drive headphones directly, eliminating the need for external amplifiers. The digital volume control allows for precise volume adjustment. The I2C control interface simplifies system integration and allows for easy configuration of the device's parameters. The AK4523VF is designed for low power consumption, making it ideal for portable audio applications.

The AK4523VF's ADCs and DACs employ delta-sigma modulation techniques to achieve high SNR and low distortion. The headphone amplifier features a low output impedance, ensuring compatibility with a wide range of headphones. The I2C interface supports both standard and fast modes, providing flexibility in system design.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess