EN
  • EN
  • DE

AK09915C

Part No AK09915C
Manufacturer AKM Semiconductor Inc.
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description 3-axis Electronic Compass | SENSOR HALL I2C/SPI 14WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Packaging Reel
Technology Hall Effect
Axis X, Y, Z
Output Type I2C, SPI
Sensing Range 4.7mT ~ 5.2mT
Supply Voltage (V) 1.7V ~ 3.6V
Maximum Supply Current 10mA
Current - Output (Maximum) 3.5mA
Resolution 16 b
Bandwidth 200Hz
Temperature Range - Operating -30°C ~ 85°C
Features Programmable, Sleep Mode
Manufacturer Package 14-UFBGA, WLCSP
Supplier Device Package 14-WLCSP (1.59x1.59)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143205-AK09915C
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK09915C CAD Model

Description

The AK09915C is a 3-axis electronic compass IC manufactured by AKM Semiconductor Inc. It integrates magnetic sensors to detect the Earth's magnetic field, providing accurate heading information. This compass IC is widely used in mobile devices, wearable technology, and navigation systems.

Applications:

  • Smartphones and Tablets: Used for map orientation, navigation, and augmented reality applications.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables for heading and direction detection.
  • Navigation Systems: Employed in car navigation systems, drones, and robotic applications.
  • Gaming Devices: Utilized for motion tracking and orientation sensing in gaming controllers.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices requiring heading information.

Features:

  • 3-Axis Magnetic Sensor: Measures magnetic field strength in three dimensions (X, Y, Z).
  • High Accuracy: Provides accurate heading information with low noise.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.
  • I2C Interface: Communicates with microcontrollers and other devices via I2C serial interface.
  • Compact Package: Small package size for space-constrained applications.
  • Built-in Temperature Compensation: Compensates for temperature drift to maintain accuracy.

Benefits:

  • Accurate Heading Detection: Provides reliable heading information for navigation and orientation.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: Simple interface and compact size for easy integration into various systems.
  • Robust Performance: Offers robust performance in various environmental conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for compass functionality.

Additional Details:

The AK09915C requires calibration to compensate for hard iron and soft iron effects, which can distort the Earth's magnetic field. Calibration routines typically involve rotating the device in multiple orientations to map the magnetic field distortions and correct for them in software. AKM Semiconductor provides application notes and software libraries to assist with calibration and integration.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
NXP / Nexperia
Magnetic field sensor
Lowest to $13.0573
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
IC SENSOR HALL EFFECT / Hall Effect Sensor Axis 3-SIP
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.3334 $133.3334
2+ $128.8889 $257.7778
3+ $115.5556 $346.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess