EN
  • EN
  • DE

WT5PF6

Part No WT5PF6
Manufacturer Airborn Inc
Catalog Custom Parts (U - Z)
Description W Series Connector (Approved to MIL-55302)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170860-WT5PF6
Categories Custom Parts
Manufacturer Airborn Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT5PF6 CAD Model

Description

The WT5PF6 is a connector manufactured by Airborn Inc. It is a high-reliability, compact connector designed for demanding applications in aerospace, defense, and industrial environments. These connectors are known for their robust construction, high density, and excellent signal integrity.

Applications

  • Aerospace Electronics
  • Military Communication Systems
  • Industrial Control Equipment
  • Medical Devices
  • Robotics

Features

  • High Density: Compact design allows for a large number of contacts in a small space.
  • Robust Construction: Designed to withstand harsh environments, including vibration, shock, and extreme temperatures.
  • High Reliability: Ensures consistent and reliable performance over a long lifespan.
  • Excellent Signal Integrity: Minimizes signal loss and distortion for optimal performance.
  • Various Mounting Options: Available in different mounting configurations to suit various application requirements.
  • Gold-Plated Contacts: Provides excellent conductivity and corrosion resistance.

Benefits

  • Space Savings: High-density design allows for more connections in a smaller area, reducing overall system size and weight.
  • Reliable Performance: Robust construction and high-quality materials ensure reliable performance in demanding environments.
  • Improved Signal Quality: Excellent signal integrity minimizes signal loss and distortion, resulting in improved system performance.
  • Long Lifespan: High-quality materials and construction ensure a long and reliable lifespan, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications, from aerospace and defense to industrial and medical.

Additional Details

The WT5PF6 connector from Airborn Inc. is designed to meet the stringent requirements of high-reliability applications. Its robust construction, high density, and excellent signal integrity make it an ideal choice for demanding environments. The connector features gold-plated contacts for excellent conductivity and corrosion resistance, ensuring reliable performance over a long lifespan. It is available in various mounting options to suit different application requirements. This connector is commonly used in aerospace electronics, military communication systems, industrial control equipment, and medical devices, where reliability and performance are critical.

You May Also Be Interested in

Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Inpaq
Need more? Email Us
Fenghua Electronics
Lowest to $0.0030
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Texas Instruments
Need more? Email Us
Chilisin
UPB201209T 80R 4500MA 0, 02R
Lowest to $0.0237
Panjit
Need more? Email Us
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess