EN
  • EN
  • DE

AM1L-2409D-FZ

Part No AM1L-2409D-FZ
Manufacturer AIMTEC
Catalog Miscellaneous
Description 1 Watt | DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AIMTEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817010-AM1L-2409D-FZ
Ultra Librarian 3D Model Ultra Librarian AM1L-2409D-FZ CAD Model

Description

The AM1L-2409D-FZ is a DC-DC converter module manufactured by Aimtec. DC-DC converters are essential components in electronic systems, providing regulated power by converting a DC voltage level to another. This specific model is designed for isolated power supplies, commonly used for safety and noise reduction in various industrial and telecommunication applications.

Applications:

  • Industrial Control Systems
  • Telecommunication Equipment
  • Medical Devices
  • Instrumentation
  • Isolated Power Supplies

Features:

  • Input Voltage Range: Specifies the range of input voltages the converter can accept. (Typically around 24VDC, but check datasheet for exact range)
  • Output Voltage: Provides a stable 9VDC output.
  • Isolation Voltage: Offers electrical isolation between the input and output, enhancing safety.
  • High Efficiency: Converts power with minimal loss, reducing heat generation.
  • Short-Circuit Protection: Protects the module and connected circuitry from damage.
  • Over-Voltage Protection: Prevents the output voltage from exceeding safe levels.
  • Compact Size: Designed for space-constrained applications.

Benefits:

  • Safety: Isolation provides safety in sensitive applications.
  • Reliability: Protection features ensure robust and reliable operation.
  • Efficiency: Reduces energy waste and heat generation.
  • Easy Integration: Module design simplifies integration into existing systems.
  • Stable Output: Provides a stable and regulated output voltage.
  • Compact Design: Saves space in compact applications.

The AM1L-2409D-FZ DC-DC converter module from Aimtec is engineered to provide reliable and isolated power conversion. Its primary function is to convert an input DC voltage (usually around 24VDC, but confirm with the datasheet) into a stable and regulated 9VDC output. The key feature of this module is its isolation voltage, which provides electrical isolation between the input and output, enhancing safety and reducing noise in sensitive applications like medical devices and industrial control systems. The module's high efficiency minimizes power loss and heat generation, contributing to overall system performance and reliability. Built-in protection features, such as short-circuit and over-voltage protection, further ensure robust operation. The compact size of the AM1L-2409D-FZ makes it suitable for space-constrained applications. This combination of features makes it a valuable component for designers requiring isolated and regulated power in their systems. Be sure to check the manufacturer's datasheet for the precise input voltage range and other specific electrical characteristics before use.

You May Also Be Interested in

Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1238 $62.2476
5+ $25.5382 $127.6910
8+ $24.7401 $197.9208
10+ $23.9420 $239.4200
13+ $23.1439 $300.8707
17+ $20.7496 $352.7432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess