EN
  • EN
  • DE

AM1L-0512DH30-NZ

Part No AM1L-0512DH30-NZ
Manufacturer AIMTEC
Catalog Hard To Find
Description 1 Watt | DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AIMTEC
Win Source Part Number 1143404-AM1L-0512DH30-NZ
Manufacturer Homepage www.aimtec.ca
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1L-0512DH30-NZ CAD Model

Description

The AIMTEC AM1L-0512DH30-NZ is a compact and efficient DC-DC converter module. It is designed to provide a regulated 3W output from an input voltage of 4.5-9VDC. This module offers a reliable solution for isolating and converting DC power in various applications. The small size and high efficiency make it ideal for integration into space-constrained designs.

Applications:

  • Industrial Control Systems: Providing isolated power to sensitive control circuits.
  • Instrumentation: Powering measurement and monitoring equipment.
  • Telecommunications: Supplying power to communication interfaces.
  • Portable Devices: Powering various components in battery-operated devices.
  • Medical Equipment: Isolating power supplies for patient safety.

Features:

  • 3W Isolated Output: Delivers a stable and isolated 3W power output.
  • Input Voltage Range: Operates with a wide input voltage range of 4.5-9VDC.
  • Output Voltage: Provides 12VDC output.
  • Isolation Voltage: Offers high isolation voltage for safety and noise immunity.
  • Compact Size: Small footprint for easy integration into tight spaces.
  • High Efficiency: Minimizes power loss and heat generation.
  • Short Circuit Protection: Protects the module and connected circuits from damage.
  • Overload Protection: Prevents damage due to excessive load.

Benefits:

  • Reliable Power Supply: Ensures a stable and isolated power source for critical applications.
  • Enhanced Safety: High isolation voltage protects against electrical hazards.
  • Improved Noise Immunity: Reduces noise and interference in sensitive circuits.
  • Space Saving: Compact size allows for integration into small devices and systems.
  • Energy Efficient: High efficiency minimizes power consumption and heat dissipation.
  • Protection Features: Built-in protection features ensure reliable operation and prevent damage.

Additional Details:

The AM1L-0512DH30-NZ DC-DC converter module is designed for through-hole mounting. It is RoHS compliant and meets industry safety standards. The module’s robust design and comprehensive protection features ensure long-term reliability in demanding environments. Its efficiency typically exceeds 80%, minimizing heat generation and maximizing power delivery to the load. The isolation voltage is rated at 1500VDC, providing excellent protection against ground loops and voltage transients.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8962 $80.8962
2+ $66.3755 $132.7510
3+ $64.3023 $192.9069
4+ $62.2279 $248.9116
5+ $60.1536 $300.7680
7+ $53.9304 $377.5128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess