EN
  • EN
  • DE

AM1DS-1215SH30-NZ

Part No AM1DS-1215SH30-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 15V 1W  /  Isolated Module DC DC Converter 1 Output 15 ~ 15V 67mA 10.8V - 13.2V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM1DS-NZ (1W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Current - Output (Max) 67mA
Power (Watts) 1 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 81%
Mounting Type Through Hole
Dimension 0.77" L x 0.24" W x 0.38" H (19.5mm x 6.0mm x 9.6mm)
Approval Agency cULus, cURus
Base Product Number AM1DS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM1DS-1215SH30-NZ
Standard Package 25
Win Source Part Number 1187107-AM1DS-1215SH30-NZ
Ultra Librarian 3D Model Ultra Librarian AM1DS-1215SH30-NZ CAD Model

Description

The aimtec AM1DS-1215SH30-NZ is an electronic component that is used in various applications.

  • Type: 1W Isolated Module DC DC Converter
  • Series: AM1DS-NZ
  • Voltage Isolation: 3 kV
  • Efficiency: 81 percent
  • Win Source Part Number: 1187107-AM1DS-1215SH30-NZ

You May Also Be Interested in

Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess