EN
  • EN
  • DE

AM10CW-2405S-NZ

Part No AM10CW-2405S-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5 ~ 5V 2A 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM10CW-NZ (10W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 83%
Mounting Type Through Hole
Dimension 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
Approval Agency CE, cURus, UL
Base Product Number AM10C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM10CW-2405S-NZ
Standard Package 19
Win Source Part Number 1220222-AM10CW-2405S-NZ
Ultra Librarian 3D Model Ultra Librarian AM10CW-2405S-NZ CAD Model

Description

The AM10CW-2405S-NZ is an isolated module DC-DC converter from Aimtec that provides up to 10 W of power.

  • Features: Remote on/off
  • Application: ITE (Commercial)
  • Efficiency: 83%
  • Voltage Isolation: 1.5 kV
  • Size: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5680 $52.8400
12+ $8.6712 $104.0544
18+ $8.4002 $151.2036
25+ $8.1293 $203.2325
32+ $7.8583 $251.4656
43+ $7.0454 $302.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess