EN
  • EN
  • DE

HSMP-282L-TR1

Part No HSMP-282L-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825107-HSMP-282L-TR1
Ultra Librarian 3D Model Ultra Librarian HSMP-282L-TR1 CAD Model

Description

The HSMP-282L-TR1 is a surface mountable Schottky diode manufactured by Agilent (now Keysight Technologies). It is designed for applications requiring high-speed switching and low forward voltage drop. This diode is often used in RF and microwave applications, particularly in mixers, detectors, and switches.

Applications

  • RF mixers: Used in frequency mixers for signal conversion in wireless communication systems.
  • RF detectors: Employed in detecting RF signals in various electronic devices.
  • High-speed switches: Used for fast switching applications in telecommunications and data communication systems.
  • Sampling circuits: Found in sampling circuits for high-frequency signal analysis.

Features

  • Low forward voltage: Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-speed signal processing.
  • Surface mount package: Allows for automated assembly and compact design.
  • High reliability: Offers consistent performance and long lifespan.

Benefits

  • Improved system performance: High-speed switching and low forward voltage drop enhance overall system performance.
  • Reduced power consumption: Low forward voltage drop minimizes power dissipation.
  • Compact design: Surface mount package enables integration into small devices.
  • Enhanced reliability: Consistent performance ensures long-term reliability.

Additional Details

The HSMP-282L-TR1 Schottky diode is characterized by its low junction capacitance and high breakdown voltage. Key specifications include forward voltage, reverse voltage, forward current, and junction capacitance. The TR1 suffix indicates that the component is supplied on tape and reel for automated assembly. It's designed to operate over a wide temperature range and offers excellent stability.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess