EN
  • EN
  • DE

HCPL3150V

Part No HCPL3150V
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061952-HCPL3150V
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL3150V CAD Model

Description

The HCPL-3150V is a 0.5 Amp Output Current IGBT Gate Drive Optocoupler by Agilent (now Broadcom). It is specifically designed for driving insulated gate bipolar transistors (IGBTs) and MOSFETs used in power inverter applications. The device provides reinforced insulation and high noise immunity, making it suitable for demanding industrial environments.

Applications:

  • IGBT/MOSFET gate drive
  • Industrial power inverters
  • AC and Brushless DC motor drives
  • Uninterruptible power supplies (UPS)
  • Renewable energy inverters (solar, wind)

Features:

  • 0.5 Amp Output Current: Provides sufficient drive current for most IGBTs and MOSFETs.
  • High Common Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Reinforced Insulation: Provides high voltage isolation between the input and output.
  • Wide Operating Temperature Range: Typically -40°C to +100°C for industrial applications.
  • Under Voltage Lock-Out (UVLO) Protection: Prevents IGBT/MOSFET operation during low supply voltage conditions.
  • Open Collector Output with Active Pull-Up: Simplifies interfacing with control circuitry.

Benefits:

  • Improved System Efficiency: Optimized gate drive characteristics enhance IGBT/MOSFET switching performance.
  • Enhanced System Reliability: High CMTI and UVLO protection prevent false triggering and device damage.
  • Safety Isolation: Reinforced insulation ensures operator safety and protects sensitive control circuits.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compliance with Safety Standards: Meets relevant safety standards for industrial applications.

Additional Details:

The HCPL-3150V is designed to provide a robust and reliable interface between control circuitry and power devices. The 0.5A output current is sufficient to drive a wide range of IGBTs and MOSFETs used in motor drives and inverter applications. The high common-mode transient immunity (CMTI) prevents spurious switching caused by noise in the system. The under-voltage lockout (UVLO) feature protects the power devices from operating under insufficient gate voltage conditions. Its reinforced insulation provides a high level of safety isolation, protecting both the control circuits and the operators from high voltages. The integrated design simplifies the overall system and reduces the bill of materials. The active pull-up on the output ensures fast turn-off of the driven transistor.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess