EN
  • EN
  • DE

HCPL0636

Part No HCPL0636
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061921-HCPL0636
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL0636 CAD Model

Description

The HCPL-0636 is a high-speed optocoupler from Agilent (now Broadcom) designed for digital applications. It provides galvanic isolation between input and output circuits, making it ideal for isolating sensitive components from high-voltage or noisy environments. This optocoupler features high common-mode transient immunity and high data transfer rates.

Applications:

  • Digital Logic Isolation: Provides electrical isolation in digital circuits to prevent ground loops and noise interference.
  • Microprocessor System Interfaces: Used to isolate microprocessors from external devices, ensuring system stability.
  • Power Supply Isolation: Isolates control circuits from high-voltage power supplies for safety and reliability.
  • Industrial Control Systems: Provides isolation in industrial control systems, protecting sensitive electronics from harsh environments.
  • Data Communication: Used in data communication systems to isolate transceivers and prevent data corruption.

Features:

  • High-Speed Operation: Supports data transfer rates up to 10 Mbps, suitable for high-speed digital communication.
  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise, ensuring reliable data transmission.
  • Galvanic Isolation: Offers high voltage isolation between input and output circuits, enhancing safety and preventing ground loops.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying integration with standard digital circuits.
  • Wide Operating Temperature Range: Operates over a broad temperature range, making it suitable for various environments.
  • Small Package Size: Available in a compact package, allowing for space-saving designs.

Benefits:

  • Improved System Reliability: Galvanic isolation protects sensitive components from voltage spikes and noise, enhancing system reliability.
  • Enhanced Safety: High voltage isolation provides a safety barrier between high-voltage and low-voltage circuits.
  • Reduced Noise Interference: High common-mode transient immunity minimizes the impact of noise on data transmission.
  • Simplified System Design: TTL compatibility simplifies integration with standard digital circuits.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.

Additional Details: The HCPL-0636 typically requires an external pull-up resistor on the output side. It features a GaAlAs LED on the input side and an integrated high-gain photodetector and output IC on the output side. The device is available in various package options, including DIP and SOIC. It is widely used in applications where isolation is crucial for safety and performance.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,549 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess