EN
  • EN
  • DE

E2666B

Part No E2666B
Manufacturer Agilent(Hewlett-Packard)
Catalog Custom Parts (E - I)
Description E2666B/High speed USB device test fixture kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198352-E2666B
Categories Custom Parts
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E2666B CAD Model

Description

The Agilent (Hewlett-Packard) E2666B is a probe accessory designed for use with Agilent logic analyzers and oscilloscopes. It facilitates the connection of the analyzer or oscilloscope to the device under test (DUT), allowing for signal acquisition and analysis. The E2666B is known to be a part of the probe family that is used for connecting to various signal types and packages.

Applications

  • Logic analysis and debugging of digital circuits.
  • Signal integrity testing.
  • Timing analysis.
  • State analysis.
  • Connecting to surface mount devices.
  • General-purpose probing for electronic circuits.

Features

  • High-bandwidth performance.
  • Low capacitance loading on the DUT.
  • Durable construction for reliable connections.
  • Easy to use and connect.
  • Compatibility with a wide range of Agilent logic analyzers and oscilloscopes.
  • Specific tip or connector type (detailed based on the exact model and documentation).

Benefits

  • Provides accurate and reliable signal acquisition.
  • Minimizes the impact on the performance of the DUT.
  • Ensures a secure and stable connection.
  • Simplifies the process of probing complex circuits.
  • Enables efficient debugging and analysis of digital systems.

Additional Details

The E2666B probe accessory is crucial for engineers and technicians who need to accurately capture and analyze signals in digital circuits. It helps provide a low-impact electrical connection to the circuit, thus ensuring signal integrity is maintained. Different versions or kits associated with E2666B might include varying tip adapters, ground leads, and other accessories to accommodate different probing scenarios. The key is that it is a passive probe accessory designed for use with Agilent’s testing equipment.

Due to the nature of probe accessories being dependent on the main testing instruments, it is vital to verify compatibility of this probe with specific Agilent logic analyzers or oscilloscopes before use. Specific details regarding the exact bandwidth, input capacitance, and other specifications can be found in the official Agilent documentation.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
TE Connectivity
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Nichicon
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess