EN
  • EN
  • DE
  • IT

DSP32CF35060DB

Part No DSP32CF35060DB
Manufacturer Agere Systems
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029231-DSP32CF35060DB
Categories OEM Parts(C-E)
Manufacturer Agere Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSP32CF35060DB CAD Model

Description

The DSP32CF35060DB is a Digital Signal Processor (DSP) from Agere Systems (formerly a part of Lucent Technologies). DSPs are specialized microprocessors designed for high-speed processing of digital signals. This particular DSP likely targeted telecommunications and networking applications.

Applications

  • Voice over IP (VoIP) systems: For encoding and decoding audio signals.
  • Modems: For signal processing and data transmission.
  • Wireless communication systems: For baseband processing and channel equalization.
  • Audio processing equipment: For equalization, filtering, and effects processing.
  • Video processing equipment: For encoding, decoding, and scaling video signals.

Features

  • High-speed processing: Designed for real-time signal processing applications.
  • Specialized instruction set: Includes instructions optimized for DSP operations.
  • Multiple memory interfaces: Supports various memory types for data storage and program execution.
  • Peripheral interfaces: Provides interfaces for connecting to external devices and systems.
  • Low power consumption: Optimized for power-sensitive applications.

Benefits

  • Real-time performance: Enables processing of signals in real-time.
  • Efficient signal processing: Optimizes performance for DSP applications.
  • Flexible memory access: Supports various memory configurations.
  • Easy integration: Compatible with standard interfaces and protocols.
  • Extended battery life: Enables longer operating times in portable devices.

Given Agere Systems' focus on communication technologies, this DSP likely featured specialized hardware accelerators for tasks such as FFT (Fast Fourier Transform), FIR (Finite Impulse Response) filtering, and modulation/demodulation. The specific clock speed, memory size, and peripheral interfaces would need to be verified via the datasheet. In summary, the DSP32CF35060DB is a high-performance DSP designed for demanding signal processing applications in telecommunications, networking, and multimedia.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess