EN
  • EN
  • DE

PS0402V014AT

Part No PS0402V014AT
Manufacturer AEM Inc
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967309-PS0402V014AT
Categories OEM Parts(O-R)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS0402V014AT CAD Model

Description

The PS0402V014AT is a precision thin-film chip resistor manufactured by AEM Inc. It is designed for applications requiring high stability, accuracy, and reliability. Thin-film resistors offer excellent performance characteristics, including low temperature coefficient of resistance (TCR) and tight tolerance, making them suitable for precision circuits and instrumentation.

Applications

  • Precision Instrumentation: Used in multimeters, oscilloscopes, and signal generators where accuracy and stability are critical.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment requiring high reliability and precision.
  • Automotive Electronics: Integrated into engine control units (ECUs) and sensor interfaces due to their robustness and performance under varying environmental conditions.
  • Aerospace Applications: Utilized in avionics, navigation systems, and communication equipment where long-term stability is essential.
  • Industrial Control Systems: Found in process control systems, data acquisition units, and programmable logic controllers (PLCs) where precise and stable resistance values are required.

Features

  • High Precision: Offers a tight tolerance, ensuring accurate and consistent performance.
  • Excellent Stability: Maintains its resistance value under varying temperature and load conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Thin-Film Construction: Provides superior electrical and environmental performance compared to standard thick-film resistors.
  • Lead-Free Termination: Complies with RoHS requirements, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Ensures accurate and stable circuit operation, leading to enhanced system performance.
  • Enhanced Reliability: Provides long-term reliability, reducing the risk of failures and maintenance costs.
  • Reduced Temperature Drift: Minimizes resistance changes with temperature, improving the accuracy of temperature-sensitive circuits.
  • High Accuracy Measurements: Delivers precise and consistent resistance values, essential for accurate measurements.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible product design and manufacturing.

Technical Specifications

The PS0402V014AT has a resistance value of 14 Ohms. It features a tolerance and a temperature coefficient of The resistor is designed for a power rating and has a maximum operating voltage. Its thin-film construction provides excellent mechanical stability and allows for reliable solder joints. The component is lead-free and RoHS compliant.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,550+ $0.0163 $57.8650
7,580+ $0.0152 $115.2160
11,720+ $0.0148 $173.4560
16,810+ $0.0138 $231.9780
21,930+ $0.0132 $289.4760
27,275+ $0.0127 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,736 pieces
MOQ: 3550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess