EN
  • EN
  • DE

RN5VL23AA-TL

Part No RN5VL23AA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297773-RN5VL23AA-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL23AA-TL CAD Model

Description

The RN5VL23AA-TL is a voltage detector IC manufactured by Ricoh. This integrated circuit is specifically designed to monitor voltage levels in electronic systems and trigger a reset or other protective action when the voltage falls below a predefined threshold. It is commonly employed to maintain system stability and prevent data corruption in a wide variety of applications.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and operation.
  • Battery Voltage Monitoring: Monitors the voltage level of batteries in portable devices, triggering low-battery warnings or initiating power-saving modes to extend battery life.
  • Power Supply Supervision: Monitors the output voltage of power supplies, detecting voltage drops and triggering alarms or shutdown procedures to prevent system failures.
  • Memory Protection: Safeguards data stored in memory devices by initiating a controlled shutdown when the supply voltage is insufficient, preventing data loss or corruption.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing damage to sensitive components in the event of a voltage drop.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with a well-defined threshold for reliable and predictable operation.
  • Low Current Consumption: Minimizes power drain, making it well-suited for use in battery-powered and energy-sensitive applications.
  • Small Package Size: Available in compact surface-mount packages, such as SOT-23, for space-constrained designs.
  • Open-Drain Output: Offers flexibility in interfacing with various types of circuits and logic levels.
  • Wide Operating Temperature Range: Operates reliably across a broad range of environmental conditions, making it suitable for diverse applications.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures consistent operation of electronic devices by monitoring voltage levels and triggering appropriate actions.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions, preventing data corruption and ensuring data retention.
  • Extended Battery Life: Low power consumption contributes to longer runtime in battery-powered applications, maximizing usability and minimizing the need for frequent battery replacements.
  • Simplified Circuit Design: Reduces the need for external components, streamlining the design process and minimizing board space requirements.
  • Enhanced System Safety: Prevents equipment damage and ensures safe operation in various environments by monitoring critical voltage levels and initiating protective measures.

Additional Details

The RN5VL23AA-TL typically features a detection voltage in the vicinity of 2.3V. The suffix "-TL" indicates that the component is supplied in tape and reel packaging for automated assembly processes. Refer to the official Ricoh datasheet for precise specifications, including the exact detection voltage range, operating temperature range, output characteristics, and recommended application circuits. It is generally available in a small surface-mount package, such as SOT-23. The open-drain output requires a pull-up resistor to a positive voltage level for proper operation. The device operates by comparing the input voltage to an internal reference. When the input voltage falls below the reference, the output is asserted, typically pulling the output low. Decoupling capacitors placed near the power supply pins are highly recommended to improve stability and minimize noise susceptibility. Always consult the datasheet for specific application circuits and design considerations.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess