EN
  • EN
  • DE

PMS1206-012

Part No PMS1206-012
Manufacturer AEM Inc
Catalog OEM Parts (O - R)
Description Reset Fuse - PPTC .12A 60V 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085719-PMS1206-012
Categories OEM Parts(O-R)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMS1206-012 CAD Model

Description

The PMS1206-012 is a multilayer varistor manufactured by AEM Inc. It is designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and transient voltage surges.

Applications:

  • Mobile Phones: Protects sensitive ICs from ESD during handling and use.
  • Tablets: Provides ESD protection for touchscreen controllers and other sensitive components.
  • Wearable Devices: Protects circuitry in smartwatches, fitness trackers, and other wearables.
  • Automotive Electronics: Used in automotive ECUs to protect against transients.
  • Industrial Control Systems: Protects control circuitry from voltage surges and ESD events.

Features:

  • Multilayer Construction: Provides excellent ESD protection in a small form factor.
  • Low Clamping Voltage: Minimizes the voltage applied to protected circuits during an ESD event.
  • Fast Response Time: Responds quickly to transient voltages, providing effective protection.
  • Low Leakage Current: Minimizes power consumption.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly processes.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Superior ESD Protection: Safeguards sensitive electronics from damage caused by ESD.
  • Enhanced System Reliability: Improves the reliability and longevity of electronic devices.
  • Reduced Field Failures: Minimizes the risk of component failures due to ESD events.
  • Cost-Effective Solution: Provides a cost-effective solution for ESD protection.
  • Small Footprint: Ideal for use in space-constrained applications.

Additional Details:

The PMS1206-012 comes in a 1206 surface mount package. It is characterized by its working voltage, clamping voltage, and capacitance. Detailed specifications, including peak pulse current and operating temperature range, can be found in the product datasheet available from AEM Inc.

This varistor is designed to meet industry standard ESD protection requirements, such as IEC 61000-4-2. It is often used in conjunction with other protection components, such as TVS diodes, to provide comprehensive circuit protection.

You May Also Be Interested in

Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess