EN
  • EN
  • DE

F1206SB2000V063TM

Part No F1206SB2000V063TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Slow Blow Surface Mount Fuse, 2A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Voltage Rating 63 V
Win Source Part Number 967607-F1206SB2000V063TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206SB2000V063TM CAD Model

Description

The AEM Inc F1206SB2000V063TM is a surface mount fuseholder designed to provide overcurrent protection for electronic circuits. This component is engineered for applications requiring a compact and reliable solution for safeguarding sensitive electronics.

Applications

  • Protection of sensitive circuits in consumer electronics: TVs, audio equipment, and gaming consoles.
  • Overcurrent protection in power tools: Protecting motor control circuits from overload.
  • Safeguarding communication equipment: Preventing damage to network interfaces and transceivers.
  • Protection of medical devices: Ensuring the safe and reliable operation of medical equipment.
  • Security systems: Alarm panels, surveillance cameras, and access control systems.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly and efficient board utilization.
  • High Surge Current Capability: Withstands high surge currents without failing.
  • Small Form Factor: Minimizes the amount of PCB real estate required.
  • Robust Construction: Designed for harsh environments and long-term reliability.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safety and sustainability.

Benefits

  • Reliable Overcurrent Protection: Prevents damage to sensitive components caused by overcurrent events.
  • Space-Saving Design: Allows for higher component density on the circuit board.
  • Cost-Effective Solution: Provides a cost-effective solution for overcurrent protection.
  • Easy Integration: Compatible with standard SMT assembly processes.
  • Enhanced Safety: Protects users and equipment from electrical hazards.

Additional Details

The F1206SB2000V063TM is designed to be used with compatible fuses. Selection of the proper fuse is crucial to the circuit's overcurrent protection strategy. Consider the ambient operating temperature and its effect on the fuse's performance characteristics. This fuseholder provides a reliable electrical connection and secure mechanical retention for the fuse. Adherence to recommended soldering profiles is required to ensure proper mounting to the PCB. Verify that the fuse being used is certified to applicable safety standards for the intended application.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess