EN
  • EN
  • DE

F0603FF1250V032TM

Part No F0603FF1250V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description Fuse Chip 1.25A 32VDC Very Fast Acting 2-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058177-F0603FF1250V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FF1250V032TM CAD Model

Description

The F0603FF1250V032TM is a fuseholder produced by AEM Inc., designed to offer reliable overcurrent protection for electronic circuits. The component offers a secure and dependable connection point for fuses, which protects sensitive components from damage caused by current surges.

Applications

  • Overcurrent protection in smartphones and tablets
  • Protection of battery charging circuits
  • Use in power management ICs
  • Safeguarding signal lines
  • Integration into medical devices

Features

  • Compact 0603 form factor for high-density PCB layouts
  • Voltage rating of 125V
  • Robust design for increased durability
  • Suitable for surface mount assembly processes
  • Meets industry standards for performance and safety

Benefits

  • Provides reliable overcurrent protection to prevent circuit failures
  • Small size is ideal for space-constrained applications
  • Easy integration into automated manufacturing
  • Improves the overall safety of electronic products
  • Increases the longevity and reliability of electronics

Additional Details

The F0603FF1250V032TM fuseholder is manufactured using high-quality materials to ensure a long service life and reliable performance. The design is robust and intended to withstand automated assembly and reflow soldering. The 0603 package specifies the dimensions of the component: 0.06 inches long by 0.03 inches wide. This compact size makes it suitable for devices where space is limited.

The fuseholder is designed to hold a standard 0603 fuse. The 125V voltage rating defines the maximum voltage that the fuseholder can handle safely. The 'TM' suffix most likely denotes that the component is provided in tape and reel packaging for automated pick-and-place assembly.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess