EN
  • EN
  • DE

10N65L-TF2-T

Part No 10N65L-TF2-T
Manufacturer UTC
Catalog Miscellaneous
Description N-CHANNEL MOSFET ARRAY FOR SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814781-10N65L-TF2-T
Ultra Librarian 3D Model Ultra Librarian 10N65L-TF2-T CAD Model

Description

The 10N65L-TF2-T is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-voltage, high-speed switching applications, offering excellent performance in power supplies, DC-DC converters, and motor control circuits. This MOSFET features a low gate charge and low on-resistance, contributing to efficient and reliable operation.

Applications:

  • Power Supplies: Used in switching power supplies for voltage regulation and power conversion.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage step-up or step-down.
  • Motor Control: Utilized in motor control circuits for precise speed and torque regulation.
  • Lighting Ballasts: Found in electronic ballasts for efficient lighting control.
  • Battery Chargers: Used in battery chargers for controlled charging of various battery types.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • High Voltage Capability: Designed for high-voltage applications.
  • Fast Switching Speed: Enables high-speed switching operation.
  • Avalanche Energy Rated: Provides robustness against transient voltage spikes.

Benefits:

  • Improved Efficiency: Reduces power losses and enhances overall system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, leading to cooler operation.
  • Enhanced Reliability: Provides robust and reliable performance in demanding applications.
  • Simplified Design: Simplifies circuit design with its optimized characteristics.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Technical Specifications:

The 10N65L-TF2-T typically features a drain-source voltage (VDS) of 650V, a continuous drain current (ID) of 10A, and an on-resistance (RDS(on)) of 0.85 Ohms. The gate charge (Qg) is typically 20 nC. It is available in a TO-220F package.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess