EN
  • EN
  • DE

AM3352BZCE30

Part No AM3352BZCE30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 300MHZ 298NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3352
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1143999-AM3352BZCE30
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3352BZCE30 CAD Model

Description

The AM3352BZCE30 is a high-performance microprocessor from Texas Instruments, designed to meet the demands of an increasingly connected world. This advanced system-on-chip (SoC) is part of the Sitara™ family and is well-suited for a variety of industrial applications, including automation, human-machine interface (HMI), networking, and more.

Key Features

  • Core: The AM3352BZCE30 boasts an ARM Cortex-A8 processor that runs up to 1 GHz, providing a robust platform for computing-intensive applications. The processor's architecture is optimized for low-power consumption without sacrificing performance.
  • Memory: It supports various types of external memory interfaces, including DDR2, DDR3, and DDR3L, allowing designers to choose the most appropriate memory solution for their specific application requirements.
  • Connectivity: With an integrated Ethernet MAC and PHY, the AM3352BZCE30 facilitates easy and reliable network connectivity, which is essential for modern industrial systems that require remote monitoring and control.
  • Graphics: The device includes a SGX530 3D graphics engine, which provides advanced graphics capabilities for applications that require a graphical user interface (GUI).
  • Industrial Communication: The microprocessor supports a range of industrial communication protocols, making it highly versatile for various applications that need to communicate with other devices and systems.

Applications

The AM3352BZCE30 is designed to be flexible and is suitable for a wide range of applications, such as:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Networking equipment such as switches and routers
  • Enterprise systems requiring high levels of data processing and connectivity

Reliability and Support

As with all Texas Instruments products, the AM3352BZCE30 is backed by a comprehensive support infrastructure. Developers can access a wide range of resources, including technical documentation, software tools, and community forums, to assist with the design and development process. Additionally, Texas Instruments' commitment to quality ensures that each AM3352BZCE30 microprocessor is designed to meet the high reliability standards required for industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1806 $64.7224
8+ $13.2764 $106.2112
12+ $12.8615 $154.3380
17+ $12.4466 $211.5922
21+ $12.0318 $252.6678
28+ $10.7871 $302.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess