EN
  • EN
  • DE

AT24C256-10PC-2.7

Part No AT24C256-10PC-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 550 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C256
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565197-AT24C256-10PC-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C256-10PC-2.7 CAD Model

Description

The AT24C256-10PC-2.7 is a 256Kb (32,768 x 8) Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) developed by Microchip Technology. It is designed to provide flexible, non-volatile data storage in a wide range of electronic applications.

Key Features

  • Memory Size: 256Kb (32K x 8-bit)
  • Operating Voltage: 2.7V to 5.5V, making it suitable for various low-power applications.
  • Interface: I²C (2-wire) serial interface for simple integration into most systems.
  • Speed: The device supports a clock frequency of up to 400kHz (Fast Mode) and 1MHz (Fast Mode Plus).
  • Write Cycle Time: 5 ms max write cycle time for efficient data handling.
  • Endurance: 1 million write cycles and data retention of 100 years, ensuring reliability over extended periods.
  • Package: Available in a PDIP (Plastic Dual Inline Package) for easy insertion and soldering on printed circuit boards.

Application Areas

The AT24C256-10PC-2.7 is versatile and can be used in a variety of applications such as:

  • Smart cards
  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Data loggers

Environmental and Compliance

This EEPROM is compliant with the RoHS directive, making it an environmentally friendly choice for designers and manufacturers. It is also designed to meet the rigorous standards of industrial temperature ranges, ensuring operation in extreme conditions.

Manufacturer Support

Microchip Technology provides extensive support for the AT24C256-10PC-2.7, including technical documentation, development tools, and software libraries to facilitate integration and accelerate product development.

You May Also Be Interested in

Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess