EN
  • EN
  • DE

F0603FA1500V032TM

Part No F0603FA1500V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Fast Acting Surface Mount Fuse, 1.5A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975956-F0603FA1500V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FA1500V032TM CAD Model

Description

The F0603FA1500V032TM is a thin-film fuse from AEM, Inc., designed for overcurrent protection in compact electronic devices. This fuse is characterized by its small 0603 chip size, high voltage rating, and precise fusing characteristics. The part number indicates a 0603 form factor, a voltage rating of 1500V, and specific fusing parameters. It is designed to protect sensitive components from damage due to overcurrent events.

Applications:

  • LED Lighting: Used for protecting individual LEDs or LED strings in lighting applications.
  • Power Supplies: Employed for overcurrent protection in power supply circuits.
  • High Voltage Circuits: Integrated into circuits requiring protection against high voltage surges.
  • Industrial Equipment: Used in various industrial applications requiring robust circuit protection.
  • Consumer Electronics: Found in devices such as televisions, monitors and other electronics.

Features:

  • 0603 Chip Size: Ultra-compact size allows for high-density mounting on printed circuit boards (PCBs).
  • High Voltage Rating (1500V): Provides overcurrent protection in high-voltage applications.
  • Thin-Film Technology: Enables precise and consistent fusing characteristics.
  • Fast Acting: Quickly interrupts the circuit in response to an overcurrent event.
  • Surface Mount Device (SMD): Simplifies assembly and enables automated manufacturing processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Space Savings: Ultra-compact size maximizes board space utilization in miniaturized devices.
  • High Voltage Protection: Protects circuits from damage due to high-voltage surges.
  • Precise Fusing: Provides consistent and reliable overcurrent protection.
  • Fast Response: Quickly interrupts the circuit to prevent damage to sensitive components.
  • Simplified Assembly: Surface mount termination streamlines the manufacturing process.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The F0603FA1500V032TM fuse is designed for reflow soldering and is suitable for automated assembly processes. The fuse is typically supplied on tape and reel for easy handling and placement. The materials used in the fuse are selected for their high reliability and resistance to environmental factors such as temperature and humidity.

AEM's thin-film fuses are known for their precise performance and reliability. The F0603FA1500V032TM offers a compact and effective solution for overcurrent protection in a variety of high-voltage applications.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess