EN
  • EN
  • DE

FND340C

Part No FND340C
Manufacturer Fairchild/ON Semiconductor
Catalog Display Modules - LCD, OLED, Graphic
Description Not available to order 0.362in Green, RhDP 7Seg Ca
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Number of Pins 8
RoHS Compliant
Win Source Part Number 1059540-FND340C
Categories Display Modules - LCD, OLED, Graphic
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FND340C CAD Model

Description

The FND340C is a seven-segment display manufactured by Fairchild/ON Semiconductor. This display module is designed to present numerical and character information clearly and efficiently. It is a common cathode display, meaning all the cathodes of the seven segments are connected to a common pin. The FND340C is widely used in various electronic devices and applications due to its ease of integration and clear visibility.

Applications:

  • Digital Clocks: The FND340C can be used to display the time in digital clock designs.
  • Instrumentation Panels: It is utilized in various instrumentation panels to show readings and measurements.
  • Counter Displays: Used in counters for displaying numerical counts in industrial and consumer applications.
  • Appliance Control Panels: Integrated into control panels of household appliances for displaying settings and status.
  • Educational Kits: Commonly found in educational electronic kits for teaching basic electronics and display concepts.

Features:

  • Seven-Segment Display: Standard seven-segment configuration for displaying numerals and some alphanumeric characters.
  • Common Cathode Configuration: Simplifies wiring and control in certain circuit designs.
  • Red Color Emission: Provides clear visibility with a red light emission.
  • Industry Standard Pinout: Easy to integrate into existing designs due to its standard pinout configuration.
  • Low Current Operation: Operates efficiently with low current requirements, extending battery life in portable devices.

Benefits:

  • Easy to Read: Provides clear and easily readable numerical displays.
  • Simple Integration: Can be easily integrated into various electronic circuits and systems.
  • Cost-Effective: Offers a cost-effective solution for displaying numerical information.
  • Reliable: Designed for reliable performance in a wide range of operating conditions.
  • Wide Availability: Readily available from various electronic component suppliers.

Additional Details:

The FND340C has a typical forward voltage of around 2.0V and a forward current of approximately 20mA per segment. It comes in a standard DIP (Dual In-line Package) which facilitates easy mounting on PCBs or breadboards. The luminous intensity is designed to provide adequate brightness for indoor viewing. This display offers a straightforward solution for applications requiring simple numerical readouts.

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 0.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.9\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY LCD - -
Need more? Email Us
Orient Display
10' HDMI/USB/VGA PCAP1280800
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 2.7\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED YELLOW 5.5\
Need more? Email Us
Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess