EN
  • EN
  • DE

ADAM-4520I-AE

Part No ADAM-4520I-AE
Manufacturer Advantech Corp
Catalog Misc Products
Description ROBUST RS-232 TO RS-422/485 CONV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Computer Equipment - Adapters, Converters
Mfr Advantech Corp
Package Box
Product Status Obsolete
Type Converter, RS-232 to RS-422/485
Convert From (Adapter End) D-Sub 09 Pos (DB9) Female
Convert To (Adapter End) Terminal Block
Interface RS-232, RS-422, RS-485
Base Product Number ADAM-4520
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8471.80.1000
California Prop 65 Warning Information
Win Source Part Number 1044742-ADAM-4520I-AE
Ultra Librarian 3D Model Ultra Librarian ADAM-4520I-AE CAD Model

Description

The 1044742-ADAM-4520I-AE is an adapter and converter from Advantech Corp. It is designed to convert RS-232 signals to RS-422/485 signals.

  • The adapter comes in a box package with a standard package of 1 piece: It supports interfaces such as RS-232, RS-422, and RS-485. The adapter has a D-Sub 09 Pos (DB9) Female connector for the RS-232 side and a terminal block for the RS-422/485 side. This product does not include any specific features or utilized IC/part. It has an ECCN of EAR99 and does not fall under any specific HTSUS code. The product is currently obsolete and alternative parts may be available. Please note that this product may contain chemicals that are subject to California Prop 65 warnings.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess