EN
  • EN
  • DE

ADAM-3016-AE

Part No ADAM-3016-AE
Manufacturer Advantech Corp
Catalog Signal Conditioners and Isolators
Description ISOLATED STRAIN GAUGE INPUT MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolation Amplifier
Output Type Current, Voltage
Output Range 0 ~ 20mA, ±10V
Isolation 1000V
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -10°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548284-ADAM-3016-AE
Ultra Librarian 3D Model Ultra Librarian ADAM-3016-AE CAD Model

Description

N

You May Also Be Interested in

Mini-Circuits
MTX2-183+ Mini-Circuits Signal Conditioning 1:2 MMIC Transformer, 2 - 18 GHz, 50? datasheet, inventory, & pricing.
Need more? Email Us
Edwards Signaling
SMD STDY Led Mod And Lt Source 1
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Advantech Corp
ISOLATED DC I/O MODULE
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Phoenix Contact
SCK-M-U-1500V
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Schneider Electric
HARMONY ANALOG, CONVERTER FOR TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess