EN
  • EN
  • DE

ASW301

Part No ASW301
Manufacturer Advanced Semiconductor Business Inc.
Catalog Spiral Wrap, Expandable Sleeving
Description MMIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Semiconductor Business Inc.
Win Source Part Number 1147728-ASW301
Manufacturer Homepage www.asb.co.kr
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASW301 CAD Model

Description

The ASW301 is a spiral wrap expandable sleeving manufactured by Advanced Semiconductor Business Inc. It's used for organizing, protecting, and bundling wires, cables, and hoses in diverse applications. Its spiral design enables easy application, removal, and individual cable breakouts.

Applications

  • Automotive wiring
  • Electronics cable management
  • Robotics and automation systems
  • Industrial equipment
  • Data centers
  • Telecommunications infrastructure
  • Aerospace applications

Features

  • Expandable: Adaptable to various cable bundle diameters.
  • Spiral cut design: Allows cables to exit or enter at any point.
  • Durable construction: Resists abrasion, chemicals, and UV exposure.
  • Flexible: Enables routing in confined spaces.
  • Available in different colors: Facilitates color-coding for easy identification.

Benefits

  • Improved cable organization: Reduces clutter and tangling.
  • Cable protection: Prevents damage from abrasion, cuts, and environmental factors.
  • Easy installation and maintenance: Simplifies cable management tasks.
  • Enhanced aesthetics: Provides a neat and professional appearance.
  • Increased safety: Reduces the risk of electrical shorts and hazards.

The ASW301 is typically made from materials like polyethylene, polypropylene, or nylon, each offering distinct advantages in terms of flexibility, temperature range, and chemical resistance. The sleeving's size and expansion range define the maximum bundle diameter it can accommodate. For detailed technical specifications, including material properties, operating temperature range, flammability ratings, and available colors, refer to the official datasheet from Advanced Semiconductor Business Inc.

You May Also Be Interested in

Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $252.1106
Alpha Wire
SLEEVING 1/8" X 100' BLACK/WHITE
Need more? Email Us
Techflex
SLEEVING 1/2" X 100' BLACK
Lowest to $2.5833
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess