EN
  • EN
  • DE

APT5017BLC

Part No APT5017BLC
Manufacturer Advanced Power Technology
Catalog END - OF - LIFE
Description Power MOS VITM is a new generation of low gate charge, high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146800-APT5017BLC
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT5017BLC CAD Model

Description

The APT5017BLC is a 500V, 47A Power MOS 7® MOSFET from Advanced Power Technology (APT). This MOSFET is designed for high-speed switching applications, delivering efficient performance with a low on-resistance (Rds(on)). It incorporates APT's advanced Power MOS 7® technology, which provides excellent ruggedness and avalanche capability, making it well-suited for demanding power electronic environments.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Uninterruptible Power Supplies (UPS)
  • Motor control

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • High Voltage Capability: Withstanding 500V, ensuring robustness.
  • High Current Capability: Supporting a continuous drain current of 47A.
  • Fast Switching Speed: Reducing switching losses and improving operational efficiency.
  • Avalanche Energy Rated: Guarantees ruggedness and reliability in challenging applications.
  • Power MOS 7® Technology: APT's advanced MOSFET technology for superior performance metrics.

Benefits

  • Improved Efficiency: Low Rds(on) and rapid switching speed decrease power losses, resulting in higher overall system efficiency.
  • Enhanced Reliability: Avalanche energy rating ensures durable operation and long-term dependability.
  • Simplified Design: The robust characteristics of this MOSFET simplify circuit design processes.
  • Increased Power Density: Accommodating high voltage and current allows for the design of more compact and efficient power converters.
  • Reduced Cooling Requirements: Less power dissipation translates to reduced need for cooling solutions.

Additional Details

The APT5017BLC is commonly packaged in a TO-247 or similar through-hole configuration. Key specifications include a typical Rds(on) around 0.085 ohms, and a gate charge (Qg) of approximately 85 nC. It is built to function over a wide temperature range. As this component is marked as END-OF-LIFE, it is recommended to confirm available inventory and evaluate alternative components for any new designs.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess