EN
  • EN
  • DE

APT12GT60KR

Part No APT12GT60KR
Manufacturer Advanced Power Technology
Catalog Hard To Find
Description The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146611-APT12GT60KR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT12GT60KR CAD Model

Description

The APT12GT60KR is an IGBT (Insulated Gate Bipolar Transistor) manufactured by Advanced Power Technology (APT). It is designed for high-power switching applications requiring both high voltage and high current capabilities. IGBTs combine the advantages of MOSFETs and bipolar transistors, offering fast switching speeds and low on-state voltage drop. APT is known for its high-performance power semiconductor devices used in various industrial and energy applications.

Applications:

  • Power inverters for motor control
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Use in renewable energy systems (solar inverters, wind turbines)

Features:

  • 600V Blocking Voltage
  • 12A Continuous Collector Current
  • Low On-State Voltage Drop (VCE(sat))
  • Fast Switching Speed
  • Isolated Mounting Base

Benefits:

  • High Efficiency in Power Switching Applications
  • Reduced Power Dissipation
  • Simplified Drive Circuitry Compared to Bipolar Transistors
  • Robust Performance in Harsh Environments
  • Improved System Reliability

Additional Details:

The APT12GT60KR IGBT offers a combination of high voltage and current handling capability with fast switching speeds, making it ideal for demanding power conversion applications. The low on-state voltage drop minimizes power losses, contributing to higher overall efficiency. The isolated mounting base simplifies thermal management and allows for easy mounting onto heat sinks. Advanced Power Technology's IGBTs are designed for high reliability and long-term performance. The APT12GT60KR is suitable for applications requiring precise control of power flow. The fast switching characteristics minimize switching losses. This IGBT is used in a wide range of industrial and energy-related applications where high efficiency and reliability are crucial. The device is typically driven by a gate voltage, similar to MOSFETs, which requires minimal gate current. The combination of these features makes the APT12GT60KR a high-performance IGBT for demanding applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9903 $71.9612
8+ $14.7609 $118.0872
13+ $14.3001 $185.9013
17+ $13.8381 $235.2477
22+ $13.3772 $294.2984
29+ $11.9935 $347.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess