EN
  • EN
  • DE

APW7303KAI-TRG

Part No APW7303KAI-TRG
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817744-APW7303KAI-TRG
Ultra Librarian 3D Model Ultra Librarian APW7303KAI-TRG CAD Model

Description

The APW7303KAI-TRG is a synchronous rectified step-down DC-DC converter from Advanced Power Electronics Corp. (APEC). Designed for high efficiency and compact size, it's suitable for various power management applications. It integrates power MOSFETs to minimize external components and improve overall system performance.

Applications:

  • Point-of-Load (POL) Regulators
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Networking Equipment
  • Distributed Power Systems

Features:

  • Synchronous Rectified Step-Down Converter
  • Integrated Power MOSFETs
  • High Efficiency
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Overcurrent Protection (OCP)
  • Undervoltage Lockout (UVLO)
  • Thermal Shutdown Protection
  • Enable/Disable Control

Benefits:

  • High Efficiency: Synchronous rectification and integrated MOSFETs minimize power losses and maximize efficiency.
  • Compact Size: Small package size allows for space-saving designs in densely populated boards.
  • Simplified Design: Integrated design reduces the need for external components, simplifying the design process and lowering BOM costs.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage from overcurrent, undervoltage, and overheating conditions.
  • Adjustable Output: Programmable output voltage provides flexibility for various application requirements.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details:

The APW7303KAI-TRG operates with a wide input voltage range, typically from 4.5V to 23V. The output voltage is adjustable through an external resistor divider. It employs a constant-frequency PWM control scheme for stable operation. The switching frequency is typically around 500kHz. The device is available in a compact package, such as a QFN package. The enable/disable pin allows for remote control and power sequencing. Undervoltage lockout prevents the device from operating with insufficient input voltage.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,972 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess