EN
  • EN
  • DE

APE8805GR-25

Part No APE8805GR-25
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146319-APE8805GR-25
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE8805GR-25 CAD Model

Description

The APE8805GR-25 is a high-efficiency synchronous buck converter designed by Advanced Power Electronics Corp. It’s engineered to deliver stable and efficient power conversion in a variety of applications. This device integrates high-side and low-side MOSFETs, optimizing efficiency and reducing external component count.

Applications:

  • Point-of-Load (POL) Regulators: Used in POL regulators for providing stable voltage to sensitive electronic components.
  • Power Supplies for Embedded Systems: Suitable for power supplies in embedded systems such as microcontrollers and processors.
  • Battery-Powered Devices: Employed in battery-powered devices, including portable electronics and IoT devices.
  • Industrial Control Systems: Used in industrial control systems for power regulation and management.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection: Protects the device and the load from overcurrent conditions.

Benefits:

  • Improved Energy Efficiency: High efficiency operation reduces power consumption and heat generation.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify PCB layout.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for a wide range of applications.
  • Enhanced System Protection: Overcurrent protection safeguards the device and the load from damage.
  • Compact Solution: Small package size allows for integration in space-constrained applications.

Additional Details:

The APE8805GR-25 is designed with a switching frequency that optimizes the trade-off between efficiency and component size. The device incorporates internal compensation, further simplifying the design process. The input voltage range is specified to accommodate various power sources, while the adjustable output voltage allows for precise voltage regulation. The overcurrent protection feature is designed to protect the device from potentially damaging fault conditions. This buck converter is typically available in a small surface-mount package, making it suitable for high-density applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess